Capital Lighting, Inc. 213255-03-CTO Sconces-Pocket 492226

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 19.50 Extension: 3.75 Bulb Qty: 1 Wattage: 100 Finish: Mahogany Product Name: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 19.50 Extension: 3.75 Bulb Qty: 1 Wattage: 100 Finish: Mahogany Product Name: Sconce

Suppliers

Company
Product
Description
Supplier Links
213255-03-CTO Sconces-Pocket - 492226 - Capital Lighting, Inc.
Columbus, OH, USA
213255-03-CTO Sconces-Pocket
492226
213255-03-CTO Sconces-Pocket 492226
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 19.50 Extension: 3.75 Bulb Qty: 1 Wattage: 100 Finish: Mahogany Product Name: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 19.50
Extension: 3.75
Bulb
Qty: 1
Wattage: 100
Finish: Mahogany
Product Name: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492226
Product Name 213255-03-CTO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details