Capital Lighting, Inc. 217620-03-CTO Sconces-Pocket 492213

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.90 Height: 10.00 Extension: 3.5 Bulb Qty: 1 Wattage: 100 Finish: Mahogany Product Name: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.90 Height: 10.00 Extension: 3.5 Bulb Qty: 1 Wattage: 100 Finish: Mahogany Product Name: Sconce

Suppliers

Company
Product
Description
Supplier Links
217620-03-CTO Sconces-Pocket - 492213 - Capital Lighting, Inc.
Columbus, OH, USA
217620-03-CTO Sconces-Pocket
492213
217620-03-CTO Sconces-Pocket 492213
PRODUCT DETAILS / SPECS Width/Dia: 9.90 Height: 10.00 Extension: 3.5 Bulb Qty: 1 Wattage: 100 Finish: Mahogany Product Name: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.90
Height: 10.00
Extension: 3.5
Bulb
Qty: 1
Wattage: 100
Finish: Mahogany
Product Name: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492213
Product Name 217620-03-CTO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details