Capital Lighting, Inc. 217635F-05-F205 Sconces-Pocket 492212

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.10 Height: 27.25 Extension: 3.1 Bulb Type: PL-L G11 Qty: 1 Wattage: 55 Finish: Bronze Product Name: Sconce Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.10 Height: 27.25 Extension: 3.1 Bulb Type: PL-L G11 Qty: 1 Wattage: 55 Finish: Bronze Product Name: Sconce Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
217635F-05-F205 Sconces-Pocket - 492212 - Capital Lighting, Inc.
Columbus, OH, USA
217635F-05-F205 Sconces-Pocket
492212
217635F-05-F205 Sconces-Pocket 492212
PRODUCT DETAILS / SPECS Width/Dia: 7.10 Height: 27.25 Extension: 3.1 Bulb Type: PL-L G11 Qty: 1 Wattage: 55 Finish: Bronze Product Name: Sconce Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 7.10
Height: 27.25
Extension: 3.1
Bulb
Type: PL-L G11
Qty: 1
Wattage: 55
Finish: Bronze
Product Name: Sconce
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492212
Product Name 217635F-05-F205 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details