Capital Lighting, Inc. 217635-07-C205 Sconces-Pocket 492211

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.10 Height: 27.25 Extension: 3.1 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.10 Height: 27.25 Extension: 3.1 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Sconce

Suppliers

Company
Product
Description
Supplier Links
217635-07-C205 Sconces-Pocket - 492211 - Capital Lighting, Inc.
Columbus, OH, USA
217635-07-C205 Sconces-Pocket
492211
217635-07-C205 Sconces-Pocket 492211
PRODUCT DETAILS / SPECS Width/Dia: 7.10 Height: 27.25 Extension: 3.1 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.10
Height: 27.25
Extension: 3.1
Bulb
Type: G9
Qty: 3
Wattage: 60
Finish: Dark Smoke
Product Name: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492211
Product Name 217635-07-C205 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details