Capital Lighting, Inc. 217650F-07-E202 Sconces-Pocket 492204

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 24.50 Extension: 3.3 Bulb Type: PL-L G11 Qty: 1 Wattage: 55 Finish: Dark Smoke Product Name: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 24.50 Extension: 3.3 Bulb Type: PL-L G11 Qty: 1 Wattage: 55 Finish: Dark Smoke Product Name: Sconce

Suppliers

Company
Product
Description
Supplier Links
217650F-07-E202 Sconces-Pocket - 492204 - Capital Lighting, Inc.
Columbus, OH, USA
217650F-07-E202 Sconces-Pocket
492204
217650F-07-E202 Sconces-Pocket 492204
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 24.50 Extension: 3.3 Bulb Type: PL-L G11 Qty: 1 Wattage: 55 Finish: Dark Smoke Product Name: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 4.30
Height: 24.50
Extension: 3.3
Bulb
Type: PL-L G11
Qty: 1
Wattage: 55
Finish: Dark Smoke
Product Name: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492204
Product Name 217650F-07-E202 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details