Capital Lighting, Inc. MC84RB-L Fans-Light Kits 492199

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Roman Bronze Product Name: 9`` Schoolhouse Light Kit UPC: 026586973965 Category: Ceiling Fan Lights Glass: Roman Bronze Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC84XX-L-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21817/MC84 RB.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Roman Bronze Product Name: 9`` Schoolhouse Light Kit UPC: 026586973965 Category: Ceiling Fan Lights Glass: Roman Bronze Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC84XX-L-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21817/MC84 RB.HTML

Suppliers

Company
Product
Description
Supplier Links
MC84RB-L Fans-Light Kits - 492199 - Capital Lighting, Inc.
Columbus, OH, USA
MC84RB-L Fans-Light Kits
492199
MC84RB-L Fans-Light Kits 492199
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Roman Bronze Product Name: 9`` Schoolhouse Light Kit UPC: 026586973965 Category: Ceiling Fan Lights Glass: Roman Bronze Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC84XX-L-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21817/MC84 RB.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 7.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Roman Bronze
Product Name: 9`` Schoolhouse Light Kit
UPC: 026586973965
Category: Ceiling Fan Lights
Glass: Roman Bronze
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Wet
Instruction: http://www.montecarlofans.com/InstructionSheets/MC84XX-L-CUL-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/21817/MC84RB.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492199
Product Name MC84RB-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details