Capital Lighting, Inc. MC94BK-L Fans-Light Kits 492198

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Matte Black Product Name: Cage Disk Light Kit UPC: 026586975679 Category: Ceiling Fan Lights Glass: Matte Black Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC94-L-CUL-E NG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21827/MC94 BK.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Matte Black Product Name: Cage Disk Light Kit UPC: 026586975679 Category: Ceiling Fan Lights Glass: Matte Black Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC94-L-CUL-E NG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21827/MC94 BK.HTML

Suppliers

Company
Product
Description
Supplier Links
MC94BK-L Fans-Light Kits - 492198 - Capital Lighting, Inc.
Columbus, OH, USA
MC94BK-L Fans-Light Kits
492198
MC94BK-L Fans-Light Kits 492198
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Matte Black Product Name: Cage Disk Light Kit UPC: 026586975679 Category: Ceiling Fan Lights Glass: Matte Black Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC94-L-CUL-E NG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21827/MC94 BK.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Matte Black
Product Name: Cage Disk Light Kit
UPC: 026586975679
Category: Ceiling Fan Lights
Glass: Matte Black
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet
Instruction: http://www.montecarlofans.com/InstructionSheets/MC94-L-CUL-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/21827/MC94BK.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492198
Product Name MC94BK-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details