Capital Lighting, Inc. MC106-L Fans-Light Kits 492178

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.63 Height: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Charcoal Faux Alabaster Weight: 4.5 Product Name: Wild Flower Bowl Light Kit UPC: 026586972227 Category: Ceiling Fan Lights Glass: Charcoal Faux Alabaster Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21603/MC10 6.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.63 Height: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Charcoal Faux Alabaster Weight: 4.5 Product Name: Wild Flower Bowl Light Kit UPC: 026586972227 Category: Ceiling Fan Lights Glass: Charcoal Faux Alabaster Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21603/MC10 6.HTML

Suppliers

Company
Product
Description
Supplier Links
MC106-L Fans-Light Kits - 492178 - Capital Lighting, Inc.
Columbus, OH, USA
MC106-L Fans-Light Kits
492178
MC106-L Fans-Light Kits 492178
PRODUCT DETAILS / SPECS Width/Dia: 12.63 Height: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Charcoal Faux Alabaster Weight: 4.5 Product Name: Wild Flower Bowl Light Kit UPC: 026586972227 Category: Ceiling Fan Lights Glass: Charcoal Faux Alabaster Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21603/MC10 6.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 12.63
Height: 6.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Charcoal Faux Alabaster
Weight: 4.5
Product Name: Wild Flower Bowl Light Kit
UPC: 026586972227
Category: Ceiling Fan Lights
Glass: Charcoal Faux Alabaster
Shipped Via: UPS
Parts Diagram: http://www.montecarlofans.com/21603/MC106.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492178
Product Name MC106-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details