Capital Lighting, Inc. MC94WH-L Fans-Light Kits 492176

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: White Product Name: Cage Disk Light Kit UPC: 026586975693 Category: Ceiling Fan Lights Glass: White Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC94-L-CUL-E NG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21831/MC94 WH.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: White Product Name: Cage Disk Light Kit UPC: 026586975693 Category: Ceiling Fan Lights Glass: White Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC94-L-CUL-E NG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21831/MC94 WH.HTML

Suppliers

Company
Product
Description
Supplier Links
MC94WH-L Fans-Light Kits - 492176 - Capital Lighting, Inc.
Columbus, OH, USA
MC94WH-L Fans-Light Kits
492176
MC94WH-L Fans-Light Kits 492176
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: White Product Name: Cage Disk Light Kit UPC: 026586975693 Category: Ceiling Fan Lights Glass: White Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC94-L-CUL-E NG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21831/MC94 WH.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: White
Product Name: Cage Disk Light Kit
UPC: 026586975693
Category: Ceiling Fan Lights
Glass: White
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet
Instruction: http://www.montecarlofans.com/InstructionSheets/MC94-L-CUL-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/21831/MC94WH.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492176
Product Name MC94WH-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details