Capital Lighting, Inc. 307628-15-F207 Exterior -Wall Mt./Flush 492156

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.70 Height: 11.80 Extension: 3.7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Opaque Bronze Product Name: Outdoor Light Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.70 Height: 11.80 Extension: 3.7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Opaque Bronze Product Name: Outdoor Light Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
307628-15-F207 Exterior -Wall Mt./Flush - 492156 - Capital Lighting, Inc.
Columbus, OH, USA
307628-15-F207 Exterior -Wall Mt./Flush
492156
307628-15-F207 Exterior -Wall Mt./Flush 492156
PRODUCT DETAILS / SPECS Width/Dia: 7.70 Height: 11.80 Extension: 3.7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Opaque Bronze Product Name: Outdoor Light Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 7.70
Height: 11.80
Extension: 3.7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Opaque Bronze
Product Name: Outdoor Light
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492156
Product Name 307628-15-F207 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details