Capital Lighting, Inc. 346020-17-T700 Exterior -Post/Pier Head 492155

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.60 Height: 37.60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Shale
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.60 Height: 37.60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Shale

Suppliers

Company
Product
Description
Supplier Links
346020-17-T700 Exterior -Post/Pier Head - 492155 - Capital Lighting, Inc.
Columbus, OH, USA
346020-17-T700 Exterior -Post/Pier Head
492155
346020-17-T700 Exterior -Post/Pier Head 492155
PRODUCT DETAILS / SPECS Width/Dia: 7.60 Height: 37.60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Shale

PRODUCT DETAILS / SPECS
Width/Dia: 7.60
Height: 37.60
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Opaque Dark Smoke
Product Name: Outdoor Light
Glass: Shale

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492155
Product Name 346020-17-T700 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details