Capital Lighting, Inc. 307629-17-E203 Exterior -Wall Mt./Flush 492154

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.30 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Opaque Dark Smoke Product Name: Outdoor Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.30 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Opaque Dark Smoke Product Name: Outdoor Light

Suppliers

Company
Product
Description
Supplier Links
307629-17-E203 Exterior -Wall Mt./Flush - 492154 - Capital Lighting, Inc.
Columbus, OH, USA
307629-17-E203 Exterior -Wall Mt./Flush
492154
307629-17-E203 Exterior -Wall Mt./Flush 492154
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.30 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Opaque Dark Smoke Product Name: Outdoor Light

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 14.30
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Opaque Dark Smoke
Product Name: Outdoor Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492154
Product Name 307629-17-E203 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details