Capital Lighting, Inc. MC161WI-L Fans-Light Kits 492139

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 11.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Weathered Iron Weight: 14.03 Product Name: Four Light Great Lodge Light Kit/Pendant UPC: 026586973903 Category: Ceiling Fan Lights Glass: Weathered Iron Shipped Via: UPS Chain: 3`` Wire: 5` Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC160-L-CUL- ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21630/MC16 1WI.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 11.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Weathered Iron Weight: 14.03 Product Name: Four Light Great Lodge Light Kit/Pendant UPC: 026586973903 Category: Ceiling Fan Lights Glass: Weathered Iron Shipped Via: UPS Chain: 3`` Wire: 5` Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC160-L-CUL- ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21630/MC16 1WI.HTML

Suppliers

Company
Product
Description
Supplier Links
MC161WI-L Fans-Light Kits - 492139 - Capital Lighting, Inc.
Columbus, OH, USA
MC161WI-L Fans-Light Kits
492139
MC161WI-L Fans-Light Kits 492139
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 11.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Weathered Iron Weight: 14.03 Product Name: Four Light Great Lodge Light Kit/Pendant UPC: 026586973903 Category: Ceiling Fan Lights Glass: Weathered Iron Shipped Via: UPS Chain: 3`` Wire: 5` Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC160-L-CUL- ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21630/MC16 1WI.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 11.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Weathered Iron
Weight: 14.03
Product Name: Four Light Great Lodge Light Kit/Pendant
UPC: 026586973903
Category: Ceiling Fan Lights
Glass: Weathered Iron
Shipped Via: UPS
Chain: 3``
Wire: 5`
Instruction: http://www.montecarlofans.com/InstructionSheets/MC160-L-CUL-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/21630/MC161WI.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492139
Product Name MC161WI-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details