Capital Lighting, Inc. 366005-17-G93 Exterior -Hanging 492129

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.30 Height: 13.40 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.30 Height: 13.40 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
366005-17-G93 Exterior -Hanging - 492129 - Capital Lighting, Inc.
Columbus, OH, USA
366005-17-G93 Exterior -Hanging
492129
366005-17-G93 Exterior -Hanging 492129
PRODUCT DETAILS / SPECS Width/Dia: 8.30 Height: 13.40 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.30
Height: 13.40
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Opaque Dark Smoke
Product Name: Outdoor Light
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492129
Product Name 366005-17-G93 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details