Capital Lighting, Inc. 305770R-17-B411 Exterior -Wall Mt./Flush 492128

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.60 Height: 17.00 Extension: 4.3 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: White Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.60 Height: 17.00 Extension: 4.3 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: White Art

Suppliers

Company
Product
Description
Supplier Links
305770R-17-B411 Exterior -Wall Mt./Flush - 492128 - Capital Lighting, Inc.
Columbus, OH, USA
305770R-17-B411 Exterior -Wall Mt./Flush
492128
305770R-17-B411 Exterior -Wall Mt./Flush 492128
PRODUCT DETAILS / SPECS Width/Dia: 5.60 Height: 17.00 Extension: 4.3 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: White Art

PRODUCT DETAILS / SPECS
Width/Dia: 5.60
Height: 17.00
Extension: 4.3
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Opaque Dark Smoke
Product Name: Outdoor Light
Glass: White Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492128
Product Name 305770R-17-B411 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details