Capital Lighting, Inc. 305770L-17-C410 Exterior -Wall Mt./Flush 492125

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.60 Height: 17.00 Extension: 4.3 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Ivory Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.60 Height: 17.00 Extension: 4.3 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Ivory Art

Suppliers

Company
Product
Description
Supplier Links
305770L-17-C410 Exterior -Wall Mt./Flush - 492125 - Capital Lighting, Inc.
Columbus, OH, USA
305770L-17-C410 Exterior -Wall Mt./Flush
492125
305770L-17-C410 Exterior -Wall Mt./Flush 492125
PRODUCT DETAILS / SPECS Width/Dia: 5.60 Height: 17.00 Extension: 4.3 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Ivory Art

PRODUCT DETAILS / SPECS
Width/Dia: 5.60
Height: 17.00
Extension: 4.3
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Opaque Dark Smoke
Product Name: Outdoor Light
Glass: Ivory Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492125
Product Name 305770L-17-C410 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details