Capital Lighting, Inc. 365892-17-H78 Exterior -Hanging 492123

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.40 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.40 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
365892-17-H78 Exterior -Hanging - 492123 - Capital Lighting, Inc.
Columbus, OH, USA
365892-17-H78 Exterior -Hanging
492123
365892-17-H78 Exterior -Hanging 492123
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.40 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 13.40
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Opaque Dark Smoke
Product Name: Outdoor Light
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492123
Product Name 365892-17-H78 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details