Capital Lighting, Inc. 307286-17-H34 Exterior -Wall Mt./Flush 492122

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.80 Extension: 5.7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.80 Extension: 5.7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
307286-17-H34 Exterior -Wall Mt./Flush - 492122 - Capital Lighting, Inc.
Columbus, OH, USA
307286-17-H34 Exterior -Wall Mt./Flush
492122
307286-17-H34 Exterior -Wall Mt./Flush 492122
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.80 Extension: 5.7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 18.80
Extension: 5.7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Opaque Dark Smoke
Product Name: Outdoor Light
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492122
Product Name 307286-17-H34 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details