Capital Lighting, Inc. MC171-L Fans-Light Kits 492119

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tea Stain Mission Weight: 3.85 Product Name: Leaf Bowl Light Kit UPC: 026586975273 Category: Ceiling Fan Lights Glass: Tea Stain Mission Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21645/MC17 1.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tea Stain Mission Weight: 3.85 Product Name: Leaf Bowl Light Kit UPC: 026586975273 Category: Ceiling Fan Lights Glass: Tea Stain Mission Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21645/MC17 1.HTML

Suppliers

Company
Product
Description
Supplier Links
MC171-L Fans-Light Kits - 492119 - Capital Lighting, Inc.
Columbus, OH, USA
MC171-L Fans-Light Kits
492119
MC171-L Fans-Light Kits 492119
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tea Stain Mission Weight: 3.85 Product Name: Leaf Bowl Light Kit UPC: 026586975273 Category: Ceiling Fan Lights Glass: Tea Stain Mission Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21645/MC17 1.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 7.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tea Stain Mission
Weight: 3.85
Product Name: Leaf Bowl Light Kit
UPC: 026586975273
Category: Ceiling Fan Lights
Glass: Tea Stain Mission
Shipped Via: UPS
Parts Diagram: http://www.montecarlofans.com/21645/MC171.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492119
Product Name MC171-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details