Capital Lighting, Inc. MC172-L Fans-Light Kits 492117

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Faux Alabaster Weight: 3.85 Product Name: Leaf Bowl Light Kit UPC: 026586975280 Category: Ceiling Fan Lights Glass: White Faux Alabaster Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21646/MC17 2.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Faux Alabaster Weight: 3.85 Product Name: Leaf Bowl Light Kit UPC: 026586975280 Category: Ceiling Fan Lights Glass: White Faux Alabaster Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21646/MC17 2.HTML

Suppliers

Company
Product
Description
Supplier Links
MC172-L Fans-Light Kits - 492117 - Capital Lighting, Inc.
Columbus, OH, USA
MC172-L Fans-Light Kits
492117
MC172-L Fans-Light Kits 492117
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Faux Alabaster Weight: 3.85 Product Name: Leaf Bowl Light Kit UPC: 026586975280 Category: Ceiling Fan Lights Glass: White Faux Alabaster Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21646/MC17 2.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 7.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: White Faux Alabaster
Weight: 3.85
Product Name: Leaf Bowl Light Kit
UPC: 026586975280
Category: Ceiling Fan Lights
Glass: White Faux Alabaster
Shipped Via: UPS
Parts Diagram: http://www.montecarlofans.com/21646/MC172.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492117
Product Name MC172-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details