Capital Lighting, Inc. 306007-17-H111 Exterior -Wall Mount 492105

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.80 Height: 11.40 Extension: 8.2 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Outdoor Sconce Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.80 Height: 11.40 Extension: 8.2 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Outdoor Sconce Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
306007-17-H111 Exterior -Wall Mount - 492105 - Capital Lighting, Inc.
Columbus, OH, USA
306007-17-H111 Exterior -Wall Mount
492105
306007-17-H111 Exterior -Wall Mount 492105
PRODUCT DETAILS / SPECS Width/Dia: 6.80 Height: 11.40 Extension: 8.2 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Outdoor Sconce Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 6.80
Height: 11.40
Extension: 8.2
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Smoke
Product Name: Outdoor Sconce
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492105
Product Name 306007-17-H111 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details