Capital Lighting, Inc. 306008-15-H93 Exterior -Wall Mount 492102

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.30 Height: 13.90 Extension: 9.9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Bronze Product Name: Outdoor Sconce Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.30 Height: 13.90 Extension: 9.9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Bronze Product Name: Outdoor Sconce Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
306008-15-H93 Exterior -Wall Mount - 492102 - Capital Lighting, Inc.
Columbus, OH, USA
306008-15-H93 Exterior -Wall Mount
492102
306008-15-H93 Exterior -Wall Mount 492102
PRODUCT DETAILS / SPECS Width/Dia: 8.30 Height: 13.90 Extension: 9.9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Bronze Product Name: Outdoor Sconce Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 8.30
Height: 13.90
Extension: 9.9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Opaque Bronze
Product Name: Outdoor Sconce
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492102
Product Name 306008-15-H93 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details