Capital Lighting, Inc. 346013-17-H84 Exterior -Post/Pier Head 492100

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.90 Height: 19.10 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Smoke Product Name: Outdoor Light Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.90 Height: 19.10 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Smoke Product Name: Outdoor Light Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
346013-17-H84 Exterior -Post/Pier Head - 492100 - Capital Lighting, Inc.
Columbus, OH, USA
346013-17-H84 Exterior -Post/Pier Head
492100
346013-17-H84 Exterior -Post/Pier Head 492100
PRODUCT DETAILS / SPECS Width/Dia: 11.90 Height: 19.10 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Smoke Product Name: Outdoor Light Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 11.90
Height: 19.10
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Smoke
Product Name: Outdoor Light
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492100
Product Name 346013-17-H84 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details