Capital Lighting, Inc. 19123607SG-07G123 Large Chandeliers-Glass Shade 492061

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 33.60 Bulb Type: G9 Qty: 7 Wattage: 100 Finish: Dark Smoke Product Name: Seven Light Chandelier Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 33.60 Bulb Type: G9 Qty: 7 Wattage: 100 Finish: Dark Smoke Product Name: Seven Light Chandelier Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
19123607SG-07G123 Large Chandeliers-Glass Shade - 492061 - Capital Lighting, Inc.
Columbus, OH, USA
19123607SG-07G123 Large Chandeliers-Glass Shade
492061
19123607SG-07G123 Large Chandeliers-Glass Shade 492061
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 33.60 Bulb Type: G9 Qty: 7 Wattage: 100 Finish: Dark Smoke Product Name: Seven Light Chandelier Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 33.60
Bulb
Type: G9
Qty: 7
Wattage: 100
Finish: Dark Smoke
Product Name: Seven Light Chandelier
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492061
Product Name 19123607SG-07G123 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details