Capital Lighting, Inc. 121026-07-L96 Foyer/Hall Lanterns-Glass w/Frame 492030

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Type: Candelabra Qty: 7 Wattage: 40 Finish: Dark Smoke Product Name: Foyer Pendant Acharn with water glass Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Type: Candelabra Qty: 7 Wattage: 40 Finish: Dark Smoke Product Name: Foyer Pendant Acharn with water glass Glass: Water

Suppliers

Company
Product
Description
Supplier Links
121026-07-L96 Foyer/Hall Lanterns-Glass w/Frame - 492030 - Capital Lighting, Inc.
Columbus, OH, USA
121026-07-L96 Foyer/Hall Lanterns-Glass w/Frame
492030
121026-07-L96 Foyer/Hall Lanterns-Glass w/Frame 492030
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Type: Candelabra Qty: 7 Wattage: 40 Finish: Dark Smoke Product Name: Foyer Pendant Acharn with water glass Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 7
Wattage: 40
Finish: Dark Smoke
Product Name: Foyer Pendant Acharn with water glass
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492030
Product Name 121026-07-L96 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details