Capital Lighting, Inc. 101263-07-H123H Mid. Chandeliers-Glass Up 492017

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.30 Height: 30.10 Bulb Type: G9 Qty: 5 Wattage: 75 Finish: Dark Smoke Product Name: Five Light Chandelier Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.30 Height: 30.10 Bulb Type: G9 Qty: 5 Wattage: 75 Finish: Dark Smoke Product Name: Five Light Chandelier Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
101263-07-H123H Mid. Chandeliers-Glass Up - 492017 - Capital Lighting, Inc.
Columbus, OH, USA
101263-07-H123H Mid. Chandeliers-Glass Up
492017
101263-07-H123H Mid. Chandeliers-Glass Up 492017
PRODUCT DETAILS / SPECS Width/Dia: 31.30 Height: 30.10 Bulb Type: G9 Qty: 5 Wattage: 75 Finish: Dark Smoke Product Name: Five Light Chandelier Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 31.30
Height: 30.10
Bulb
Type: G9
Qty: 5
Wattage: 75
Finish: Dark Smoke
Product Name: Five Light Chandelier
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492017
Product Name 101263-07-H123H Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details