Capital Lighting, Inc. 101101-20-G35 Mini Chandeliers-Glass Shade 492009

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.10 Height: 16.60 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Three Light Chandelier with Scrolls Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.10 Height: 16.60 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Three Light Chandelier with Scrolls Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
101101-20-G35 Mini Chandeliers-Glass Shade - 492009 - Capital Lighting, Inc.
Columbus, OH, USA
101101-20-G35 Mini Chandeliers-Glass Shade
492009
101101-20-G35 Mini Chandeliers-Glass Shade 492009
PRODUCT DETAILS / SPECS Width/Dia: 17.10 Height: 16.60 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Three Light Chandelier with Scrolls Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 17.10
Height: 16.60
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Natural Iron
Product Name: Three Light Chandelier with Scrolls
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492009
Product Name 101101-20-G35 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details