Capital Lighting, Inc. 101459-07-G71 Mid. Chandeliers-Glass Up 492004

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.30 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Dark Smoke Product Name: Nine Light Chandelier Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.30 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Dark Smoke Product Name: Nine Light Chandelier Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
101459-07-G71 Mid. Chandeliers-Glass Up - 492004 - Capital Lighting, Inc.
Columbus, OH, USA
101459-07-G71 Mid. Chandeliers-Glass Up
492004
101459-07-G71 Mid. Chandeliers-Glass Up 492004
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.30 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Dark Smoke Product Name: Nine Light Chandelier Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 26.30
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Dark Smoke
Product Name: Nine Light Chandelier
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492004
Product Name 101459-07-G71 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details