Capital Lighting, Inc. 4739-05 Bathroom Fixtures-Five+Lights 491347

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Length 4.25 Extension: 2.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Product Name: Six-Bulb Chrome Bar Light UPC: 785652473951 Category: Wall - Bath Lighting Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Length 4.25 Extension: 2.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Product Name: Six-Bulb Chrome Bar Light UPC: 785652473951 Category: Wall - Bath Lighting Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4739-05 Bathroom Fixtures-Five+Lights - 491347 - Capital Lighting, Inc.
Columbus, OH, USA
4739-05 Bathroom Fixtures-Five+Lights
491347
4739-05 Bathroom Fixtures-Five+Lights 491347
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Length 4.25 Extension: 2.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Product Name: Six-Bulb Chrome Bar Light UPC: 785652473951 Category: Wall - Bath Lighting Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 4.25
Length 4.25
Extension: 2.25
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Chrome
Product Name: Six-Bulb Chrome Bar Light
UPC: 785652473951
Category: Wall - Bath Lighting
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 491347
Product Name 4739-05 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details