Capital Lighting, Inc. 29444-1 Lamps-Accent Lamps 490284

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 23.00 Bulb Type: Candelabra Qty: 1 Wattage: 7 Finish: Plated Bronze Weight: 13 Product Name: One Light Table Lamps UPC: 792977294444 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 23.00 Bulb Type: Candelabra Qty: 1 Wattage: 7 Finish: Plated Bronze Weight: 13 Product Name: One Light Table Lamps UPC: 792977294444 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29444-1 Lamps-Accent Lamps - 490284 - Capital Lighting, Inc.
Columbus, OH, USA
29444-1 Lamps-Accent Lamps
490284
29444-1 Lamps-Accent Lamps 490284
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 23.00 Bulb Type: Candelabra Qty: 1 Wattage: 7 Finish: Plated Bronze Weight: 13 Product Name: One Light Table Lamps UPC: 792977294444 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 23.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 7
Finish: Plated Bronze
Weight: 13
Product Name: One Light Table Lamps
UPC: 792977294444
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 490284
Product Name 29444-1 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details