Capital Lighting, Inc. 28848 Lamps-Floor Lamps 490250

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 65.50 Length 65.50 Bulb Qty: 2 Wattage: 60 Finish: Antique Silver Weight: 23 Product Name: Two Light Floor Lamp UPC: 792977288481 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 65.50 Length 65.50 Bulb Qty: 2 Wattage: 60 Finish: Antique Silver Weight: 23 Product Name: Two Light Floor Lamp UPC: 792977288481 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28848 Lamps-Floor Lamps - 490250 - Capital Lighting, Inc.
Columbus, OH, USA
28848 Lamps-Floor Lamps
490250
28848 Lamps-Floor Lamps 490250
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 65.50 Length 65.50 Bulb Qty: 2 Wattage: 60 Finish: Antique Silver Weight: 23 Product Name: Two Light Floor Lamp UPC: 792977288481 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 65.50
Length 65.50
Bulb
Qty: 2
Wattage: 60
Finish: Antique Silver
Weight: 23
Product Name: Two Light Floor Lamp
UPC: 792977288481
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 490250
Product Name 28848 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details