Capital Lighting, Inc. 26705 Lamps-Table Lamps 490230

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 35.00 Length 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Metal Weight: 14 Product Name: One Light Table Lamp UPC: 792977267059 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 35.00 Length 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Metal Weight: 14 Product Name: One Light Table Lamp UPC: 792977267059 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26705 Lamps-Table Lamps - 490230 - Capital Lighting, Inc.
Columbus, OH, USA
26705 Lamps-Table Lamps
490230
26705 Lamps-Table Lamps 490230
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 35.00 Length 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Metal Weight: 14 Product Name: One Light Table Lamp UPC: 792977267059 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 35.00
Length 35.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Bronze Metal
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977267059
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 490230
Product Name 26705 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details