Capital Lighting, Inc. 26927 Lamps-Table Lamps 490218

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Plated Weight: 17 Product Name: Two Light Table Lamp UPC: 792977924037 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Plated Weight: 17 Product Name: Two Light Table Lamp UPC: 792977924037 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26927 Lamps-Table Lamps - 490218 - Capital Lighting, Inc.
Columbus, OH, USA
26927 Lamps-Table Lamps
490218
26927 Lamps-Table Lamps 490218
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Plated Weight: 17 Product Name: Two Light Table Lamp UPC: 792977924037 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Silver Plated
Weight: 17
Product Name: Two Light Table Lamp
UPC: 792977924037
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 490218
Product Name 26927 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details