Capital Lighting, Inc. 26921 Lamps-Table Lamps 490216

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.25 Length 32.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 18 Product Name: One Light Table Lamp UPC: 792977269213 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.25 Length 32.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 18 Product Name: One Light Table Lamp UPC: 792977269213 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26921 Lamps-Table Lamps - 490216 - Capital Lighting, Inc.
Columbus, OH, USA
26921 Lamps-Table Lamps
490216
26921 Lamps-Table Lamps 490216
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.25 Length 32.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 18 Product Name: One Light Table Lamp UPC: 792977269213 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.25
Length 32.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Oil Rubbed Bronze
Weight: 18
Product Name: One Light Table Lamp
UPC: 792977269213
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 490216
Product Name 26921 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details