Capital Lighting, Inc. E91143-37 Island/Pool Table-3 Light Bar 489901

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Length 11.00 Bulb Type: G9 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094024446 Category: Linear Pendant Glass: Red Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Length 11.00 Bulb Type: G9 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094024446 Category: Linear Pendant Glass: Red Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E91143-37 Island/Pool Table-3 Light Bar - 489901 - Capital Lighting, Inc.
Columbus, OH, USA
E91143-37 Island/Pool Table-3 Light Bar
489901
E91143-37 Island/Pool Table-3 Light Bar 489901
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Length 11.00 Bulb Type: G9 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094024446 Category: Linear Pendant Glass: Red Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.00
Length 11.00
Bulb
Type: G9 T4
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: Three Light Pendant
UPC: 845094024446
Category: Linear Pendant
Glass: Red Ripple
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489901
Product Name E91143-37 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details