Capital Lighting, Inc. 92200FIOI Mini Pendants-Rod 489897

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.91 Product Name: One Light Mini Pendant UPC: 783209029750 Category: Mini Pendant Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.91 Product Name: One Light Mini Pendant UPC: 783209029750 Category: Mini Pendant Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
92200FIOI Mini Pendants-Rod - 489897 - Capital Lighting, Inc.
Columbus, OH, USA
92200FIOI Mini Pendants-Rod
489897
92200FIOI Mini Pendants-Rod 489897
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.91 Product Name: One Light Mini Pendant UPC: 783209029750 Category: Mini Pendant Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 2.91
Product Name: One Light Mini Pendant
UPC: 783209029750
Category: Mini Pendant
Glass: Frosted Ivory
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489897
Product Name 92200FIOI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details