Capital Lighting, Inc. 103-43 Mini Pendants-Rod 489872

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 21.50 Extension: 3.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Bar Pendant UPC: 782042971691 Category: Interior Glass: Antique Silver Canopy: 1.25``H Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 21.50 Extension: 3.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Bar Pendant UPC: 782042971691 Category: Interior Glass: Antique Silver Canopy: 1.25``H Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
103-43 Mini Pendants-Rod - 489872 - Capital Lighting, Inc.
Columbus, OH, USA
103-43 Mini Pendants-Rod
489872
103-43 Mini Pendants-Rod 489872
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 21.50 Extension: 3.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Bar Pendant UPC: 782042971691 Category: Interior Glass: Antique Silver Canopy: 1.25``H Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 21.50
Extension: 3.62
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Bar Pendant
UPC: 782042971691
Category: Interior
Glass: Antique Silver
Canopy: 1.25``H
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489872
Product Name 103-43 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details