Capital Lighting, Inc. 103-41 Mini Pendants-Rod 489871

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.50 Extension: 3.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Bar Pendant UPC: 782042971677 Category: Interior Glass: Antique Silver Canopy: 1.26``H Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.50 Extension: 3.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Bar Pendant UPC: 782042971677 Category: Interior Glass: Antique Silver Canopy: 1.26``H Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
103-41 Mini Pendants-Rod - 489871 - Capital Lighting, Inc.
Columbus, OH, USA
103-41 Mini Pendants-Rod
489871
103-41 Mini Pendants-Rod 489871
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.50 Extension: 3.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Bar Pendant UPC: 782042971677 Category: Interior Glass: Antique Silver Canopy: 1.26``H Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 14.50
Extension: 3.62
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Bar Pendant
UPC: 782042971677
Category: Interior
Glass: Antique Silver
Canopy: 1.26``H
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489871
Product Name 103-41 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details