Capital Lighting, Inc. 109-412 Pendants-Other 489869

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Champagne Leaf Product Name: 12 Light Pendant UPC: 782042971837 Category: Interior Canopy: 13``H Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Champagne Leaf Product Name: 12 Light Pendant UPC: 782042971837 Category: Interior Canopy: 13``H Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
109-412 Pendants-Other - 489869 - Capital Lighting, Inc.
Columbus, OH, USA
109-412 Pendants-Other
489869
109-412 Pendants-Other 489869
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Champagne Leaf Product Name: 12 Light Pendant UPC: 782042971837 Category: Interior Canopy: 13``H Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 28.00
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Champagne Leaf
Product Name: 12 Light Pendant
UPC: 782042971837
Category: Interior
Canopy: 13``H
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489869
Product Name 109-412 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details