Capital Lighting, Inc. 110-21 Exterior -Wall Mount 489865

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.75 Length 22.75 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tangiers Bronze Product Name: One Light Wall Lantern UPC: 782042971912 Category: Exterior Glass: Amber Cream Canopy: 12``H Top to outlet: 10.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.75 Length 22.75 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tangiers Bronze Product Name: One Light Wall Lantern UPC: 782042971912 Category: Exterior Glass: Amber Cream Canopy: 12``H Top to outlet: 10.25

Suppliers

Company
Product
Description
Supplier Links
110-21 Exterior -Wall Mount - 489865 - Capital Lighting, Inc.
Columbus, OH, USA
110-21 Exterior -Wall Mount
489865
110-21 Exterior -Wall Mount 489865
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.75 Length 22.75 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tangiers Bronze Product Name: One Light Wall Lantern UPC: 782042971912 Category: Exterior Glass: Amber Cream Canopy: 12``H Top to outlet: 10.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 22.75
Length 22.75
Extension: 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Tangiers Bronze
Product Name: One Light Wall Lantern
UPC: 782042971912
Category: Exterior
Glass: Amber Cream
Canopy: 12``H
Top to outlet: 10.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489865
Product Name 110-21 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details