Capital Lighting, Inc. 109-67 Bathroom Fixtures-Five+Lights 489861

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 8.00 Length 8.00 Extension: 5.75 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Champagne Leaf Product Name: Seven Light Bath UPC: 782042971882 Category: Interior Canopy: 18``LX32``W/DiaX5``H Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 8.00 Length 8.00 Extension: 5.75 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Champagne Leaf Product Name: Seven Light Bath UPC: 782042971882 Category: Interior Canopy: 18``LX32``W/DiaX5``H Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
109-67 Bathroom Fixtures-Five+Lights - 489861 - Capital Lighting, Inc.
Columbus, OH, USA
109-67 Bathroom Fixtures-Five+Lights
489861
109-67 Bathroom Fixtures-Five+Lights 489861
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 8.00 Length 8.00 Extension: 5.75 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Champagne Leaf Product Name: Seven Light Bath UPC: 782042971882 Category: Interior Canopy: 18``LX32``W/DiaX5``H Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 8.00
Length 8.00
Extension: 5.75
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Champagne Leaf
Product Name: Seven Light Bath
UPC: 782042971882
Category: Interior
Canopy: 18``LX32``W/DiaX5``H
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489861
Product Name 109-67 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details