Capital Lighting, Inc. Sconces-Single Candle 489859

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Length 22.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 9 Product Name: One Light Wall Sconce UPC: 633779003189 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Length 22.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 9 Product Name: One Light Wall Sconce UPC: 633779003189 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 489859 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
489859
Sconces-Single Candle 489859
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Length 22.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 9 Product Name: One Light Wall Sconce UPC: 633779003189 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.50
Length 22.50
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 9
Product Name: One Light Wall Sconce
UPC: 633779003189
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489859
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details