Capital Lighting, Inc. 109-34 Semi-Flush Mts.-Other 489845

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Champagne Leaf Product Name: Four Light Semi-Flush UPC: 782042971813 Category: Interior Canopy: 13``H Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Champagne Leaf Product Name: Four Light Semi-Flush UPC: 782042971813 Category: Interior Canopy: 13``H Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
109-34 Semi-Flush Mts.-Other - 489845 - Capital Lighting, Inc.
Columbus, OH, USA
109-34 Semi-Flush Mts.-Other
489845
109-34 Semi-Flush Mts.-Other 489845
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Champagne Leaf Product Name: Four Light Semi-Flush UPC: 782042971813 Category: Interior Canopy: 13``H Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.50
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Champagne Leaf
Product Name: Four Light Semi-Flush
UPC: 782042971813
Category: Interior
Canopy: 13``H
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489845
Product Name 109-34 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details