Capital Lighting, Inc. 109-33 Semi-Flush Mts.-Other 489842

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Champagne Leaf Product Name: Three Light Semi-Flush UPC: 782042971806 Category: Interior Canopy: 13``H Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Champagne Leaf Product Name: Three Light Semi-Flush UPC: 782042971806 Category: Interior Canopy: 13``H Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
109-33 Semi-Flush Mts.-Other - 489842 - Capital Lighting, Inc.
Columbus, OH, USA
109-33 Semi-Flush Mts.-Other
489842
109-33 Semi-Flush Mts.-Other 489842
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Champagne Leaf Product Name: Three Light Semi-Flush UPC: 782042971806 Category: Interior Canopy: 13``H Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Champagne Leaf
Product Name: Three Light Semi-Flush
UPC: 782042971806
Category: Interior
Canopy: 13``H
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489842
Product Name 109-33 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details