Capital Lighting, Inc. 109-11 Sconces-Double Glass 489840

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.25 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Champagne Leaf Product Name: Two Light Wall Sconce UPC: 782042971783 Category: Interior Canopy: 10.5``H Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.25 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Champagne Leaf Product Name: Two Light Wall Sconce UPC: 782042971783 Category: Interior Canopy: 10.5``H Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
109-11 Sconces-Double Glass - 489840 - Capital Lighting, Inc.
Columbus, OH, USA
109-11 Sconces-Double Glass
489840
109-11 Sconces-Double Glass 489840
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.25 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Champagne Leaf Product Name: Two Light Wall Sconce UPC: 782042971783 Category: Interior Canopy: 10.5``H Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.25
Extension: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Champagne Leaf
Product Name: Two Light Wall Sconce
UPC: 782042971783
Category: Interior
Canopy: 10.5``H
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489840
Product Name 109-11 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details