Capital Lighting, Inc. 110-82 Exterior -Post/Pier Head 489833

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.50 Length 27.50 Extension: 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tangiers Bronze Product Name: One Light Post Lantern UPC: 782042971974 Category: Exterior Glass: Amber Cream Canopy: 18``LX8``W/DiaX23``H Top to outlet: 13.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.50 Length 27.50 Extension: 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tangiers Bronze Product Name: One Light Post Lantern UPC: 782042971974 Category: Exterior Glass: Amber Cream Canopy: 18``LX8``W/DiaX23``H Top to outlet: 13.50

Suppliers

Company
Product
Description
Supplier Links
110-82 Exterior -Post/Pier Head - 489833 - Capital Lighting, Inc.
Columbus, OH, USA
110-82 Exterior -Post/Pier Head
489833
110-82 Exterior -Post/Pier Head 489833
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.50 Length 27.50 Extension: 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tangiers Bronze Product Name: One Light Post Lantern UPC: 782042971974 Category: Exterior Glass: Amber Cream Canopy: 18``LX8``W/DiaX23``H Top to outlet: 13.50

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 27.50
Length 27.50
Extension: 21.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tangiers Bronze
Product Name: One Light Post Lantern
UPC: 782042971974
Category: Exterior
Glass: Amber Cream
Canopy: 18``LX8``W/DiaX23``H
Top to outlet: 13.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489833
Product Name 110-82 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details