Capital Lighting, Inc. 110-83 Exterior -Post/Pier Head 489831

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 36.00 Length 36.00 Extension: 21.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tangiers Bronze Product Name: Four Light Post Lantern UPC: 782042777378 Category: Exterior Glass: Amber Cream Canopy: 18``LX8``W/DiaX23``H Top to outlet: 13.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 36.00 Length 36.00 Extension: 21.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tangiers Bronze Product Name: Four Light Post Lantern UPC: 782042777378 Category: Exterior Glass: Amber Cream Canopy: 18``LX8``W/DiaX23``H Top to outlet: 13.50

Suppliers

Company
Product
Description
Supplier Links
110-83 Exterior -Post/Pier Head - 489831 - Capital Lighting, Inc.
Columbus, OH, USA
110-83 Exterior -Post/Pier Head
489831
110-83 Exterior -Post/Pier Head 489831
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 36.00 Length 36.00 Extension: 21.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tangiers Bronze Product Name: Four Light Post Lantern UPC: 782042777378 Category: Exterior Glass: Amber Cream Canopy: 18``LX8``W/DiaX23``H Top to outlet: 13.50

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 36.00
Length 36.00
Extension: 21.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Tangiers Bronze
Product Name: Four Light Post Lantern
UPC: 782042777378
Category: Exterior
Glass: Amber Cream
Canopy: 18``LX8``W/DiaX23``H
Top to outlet: 13.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489831
Product Name 110-83 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details