Capital Lighting, Inc. 110-92 Exterior -Hanging 489830

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Length 27.00 Extension: 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tangiers Bronze Product Name: One Light Pendant UPC: 782042971998 Category: Exterior Glass: Amber Cream Canopy: 18``LX8``W/DiaX23``H Top to outlet: 13.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Length 27.00 Extension: 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tangiers Bronze Product Name: One Light Pendant UPC: 782042971998 Category: Exterior Glass: Amber Cream Canopy: 18``LX8``W/DiaX23``H Top to outlet: 13.50

Suppliers

Company
Product
Description
Supplier Links
110-92 Exterior -Hanging - 489830 - Capital Lighting, Inc.
Columbus, OH, USA
110-92 Exterior -Hanging
489830
110-92 Exterior -Hanging 489830
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Length 27.00 Extension: 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tangiers Bronze Product Name: One Light Pendant UPC: 782042971998 Category: Exterior Glass: Amber Cream Canopy: 18``LX8``W/DiaX23``H Top to outlet: 13.50

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 27.00
Length 27.00
Extension: 21.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tangiers Bronze
Product Name: One Light Pendant
UPC: 782042971998
Category: Exterior
Glass: Amber Cream
Canopy: 18``LX8``W/DiaX23``H
Top to outlet: 13.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489830
Product Name 110-92 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details