Capital Lighting, Inc. 120-12 Sconces-Pocket 489829

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tranquil Bronze Product Name: Two Light Wall Sconce UPC: 782042970281 Category: Interior Glass: Stone and Clear Beads Canopy: 17.875``LX5.25``W/Di aX3``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tranquil Bronze Product Name: Two Light Wall Sconce UPC: 782042970281 Category: Interior Glass: Stone and Clear Beads Canopy: 17.875``LX5.25``W/Di aX3``H

Suppliers

Company
Product
Description
Supplier Links
120-12 Sconces-Pocket - 489829 - Capital Lighting, Inc.
Columbus, OH, USA
120-12 Sconces-Pocket
489829
120-12 Sconces-Pocket 489829
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tranquil Bronze Product Name: Two Light Wall Sconce UPC: 782042970281 Category: Interior Glass: Stone and Clear Beads Canopy: 17.875``LX5.25``W/Di aX3``H

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 18.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Tranquil Bronze
Product Name: Two Light Wall Sconce
UPC: 782042970281
Category: Interior
Glass: Stone and Clear Beads
Canopy: 17.875``LX5.25``W/DiaX3``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489829
Product Name 120-12 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details