Capital Lighting, Inc. 120-33 Flush Mounts-Bowl Style 489827

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tranquil Bronze Product Name: Three Light Flush UPC: 782042970342 Category: Interior Glass: Stone and Clear Beads
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tranquil Bronze Product Name: Three Light Flush UPC: 782042970342 Category: Interior Glass: Stone and Clear Beads

Suppliers

Company
Product
Description
Supplier Links
120-33 Flush Mounts-Bowl Style - 489827 - Capital Lighting, Inc.
Columbus, OH, USA
120-33 Flush Mounts-Bowl Style
489827
120-33 Flush Mounts-Bowl Style 489827
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tranquil Bronze Product Name: Three Light Flush UPC: 782042970342 Category: Interior Glass: Stone and Clear Beads

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 10.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tranquil Bronze
Product Name: Three Light Flush
UPC: 782042970342
Category: Interior
Glass: Stone and Clear Beads

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489827
Product Name 120-33 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details